CTS Corporation Crystals ATS037ASM-1

Description
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1018TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1018DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - CTX1018CT-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS037ASM-1
CRYSTAL 3.6864MHZ SERIES SMD

CRYSTAL 3.6864MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX1018TR-ND ATS037ASM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 7293240 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details