CTS Corporation Crystals ATS037A-E

Description
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet
Description
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1017-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX1017-ND
Crystals CTX1017-ND
3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

3.6864MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
Oscillators - ATS037A-E - 937926-ATS037A-E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ATS037A-E
937926-ATS037A-E
Oscillators - ATS037A-E 937926-ATS037A-E
Manufacturer: CTS-Frequency Controls Win Source Part Number: 937926-ATS037A-E Series: ATS Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal Series HC-49/US Package: HC-49/US Package: Bulk Mounting: Through Hole Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Other Part Number: ATS037AE, CTX1017

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 937926-ATS037A-E
Series: ATS
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal Series HC-49/US
Package: HC-49/US
Package: Bulk
Mounting: Through Hole
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Other Part Number: ATS037AE, CTX1017

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number CTX1017-ND 937926-ATS037A-E
Product Name Crystals Oscillators - ATS037A-E
Package / Form Factor Through Hole; HC-49/U
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960489 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - JTOS-75+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - NE555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers