CTS Corporation Crystals ATS036BSM-1

Description
3.579545MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet
Description
3.579545MHz ±30ppm Crystal Series 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS036BSM-1-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±30ppm Crystal Series 150 Ohms HC-49/US

3.579545MHz ±30ppm Crystal Series 150 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS036BSM-1
CRYSTAL 3.579545MHZ SERIES SMD

CRYSTAL 3.579545MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS036BSM-1-ND ATS036BSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1983 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details