CTS Corporation Resistor Networks, Arrays 77085121/195

Description
121, 195 Ohm ±2% 100mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
121, 195 Ohm ±2% 100mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 770-85-R121/195-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
770-85-R121/195-ND
Resistor Networks, Arrays 770-85-R121/195-ND
121, 195 Ohm ±2% 100mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP

121, 195 Ohm ±2% 100mW Power Per Element Dual Terminator 12 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 770-85-R121/195-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 121 to 195 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers