CTS Corporation Resistor Networks, Arrays 77083122P

Description
1.2k Ohm ±2% 100mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1.2k Ohm ±2% 100mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 770-83-R1.2KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
770-83-R1.2KP-ND
Resistor Networks, Arrays 770-83-R1.2KP-ND
1.2k Ohm ±2% 100mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1.2k Ohm ±2% 100mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 77083122P
1004936-77083122P
Resistor Networks, Arrays - 77083122P 1004936-77083122P
Manufacturer: CTS Resistor Products Win Source Part Number: 1004936-77083122P Packaging: Bulk Height - Seated (Max): 0.195" (4.95mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1004936-77083122P
Packaging: Bulk
Height - Seated (Max): 0.195" (4.95mm)
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1.2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 770-83-R1.2KP-ND 1004936-77083122P
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 77083122P
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP ThroughHole
Resistance Range 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers