CTS Corporation Resistors - Resistor Networks, Arrays 770101151P

Description
Win Source Part Number: 1349225-770101151P Category: Resistors - Resistor Networks, Arrays Series: 770 Package: Bulk Size / Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 150 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 100mW Mounting Type: Through Hole Package / Case: 10-SIP Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: CTS Resistor Products California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349225-770101151P Category: Resistors - Resistor Networks, Arrays Series: 770 Package: Bulk Size / Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 150 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 100mW Mounting Type: Through Hole Package / Case: 10-SIP Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: CTS Resistor Products California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1349225-770101151P - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1349225-770101151P
Resistors - Resistor Networks, Arrays 1349225-770101151P
Win Source Part Number: 1349225-770101151P Category: Resistors - Resistor Networks, Arrays Series: 770 Package: Bulk Size / Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm) Height - Seated (Max): 0.195" (4.95mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 150 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 100mW Mounting Type: Through Hole Package / Case: 10-SIP Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Mfr: CTS Resistor Products California Prop 65: Warning Information

Win Source Part Number: 1349225-770101151P
Category: Resistors - Resistor Networks, Arrays
Series: 770
Package: Bulk
Size / Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm)
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 150
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 100mW
Mounting Type: Through Hole
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: CTS Resistor Products
California Prop 65: Warning Information

Buy Now Datasheet
Resistor Networks, Arrays - 770-101-R150P-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
770-101-R150P-ND
Resistor Networks, Arrays 770-101-R150P-ND
150 Ohm ±2% 100mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

150 Ohm ±2% 100mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1349225-770101151P 770-101-R150P-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 10-SIP
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details