120k Ohm ±2% 100mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 770-101-R120KP-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 10-SIP |
| Resistance Range | 120000 ohms |