10k Ohm ±2% 100mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RES ARRAY 9 RES 10K OHM 10SIP Product overview: 770101103P from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-770101103P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374262-770101103P
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: CTS Resistor Products
Series: 770
Package: Bulk
Product Status: Active
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
Mounting Type: Through Hole
HTSUS: 8533.21.0050
Tolerance: ±2%
Size / Dimension: 1.000" L x 0.098" W (25.40mm x 2.50mm)
Height - Seated (Max): 0.195" (4.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 100mW
Circuit Type: Bussed
RES ARRAY 9 RES 10K OHM 10SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 770-101-R10KP-ND | 50-770101103P | 1374262-770101103P | 770101103P |
| Product Name | Resistor Networks, Arrays | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 10-SIP | 10-SIP | ThroughHole | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |