"27 Ohm ±2% 100mW Power Per Element Bussed 13 Resistor Network/Array ±200ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 768141270GP-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC |
| Resistance Range | 27 ohms |