CTS Corporation Resistor Networks, Arrays 767163471GP

Description
"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767-163-R470P-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R470P-ND
Resistor Networks, Arrays 767-163-R470P-ND
"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 767163471GP -  - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 767163471GP
Resistor Networks, Arrays - 767163471GP
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Package: 48-FSOP (0.209", 5.30mm Width) Product Status: Obsolete Circuit Type: Isolated Tolerance: ±20% Number of Resistors: 15 Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 2.00" L x 1.60" W x 0.33" H (50.8mm x 40.6mm x 8.5mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Package: 48-FSOP (0.209", 5.30mm Width)
Product Status: Obsolete
Circuit Type: Isolated
Tolerance: ±20%
Number of Resistors: 15
Power Per Element: 40mW
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 2.00" L x 1.60" W x 0.33" H (50.8mm x 40.6mm x 8.5mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 767-163-R470P-ND
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 767163471GP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details