CTS Corporation Resistor Networks, Arrays 767163471G

Description
"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767-163-R470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R470-ND
Resistor Networks, Arrays 767-163-R470-ND
"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"470 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
470 OHM Resistor - 50-767163471G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Resistor
50-767163471G
470 OHM Resistor 50-767163471G
RES ARRAY 8 RES 470 OHM 16SOIC Product overview: 767163471G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163471G can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 470 OHM 16SOIC Product overview: 767163471G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163471G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 767163471G
1133658-767163471G
Resistor Networks, Arrays - 767163471G 1133658-767163471G
Manufacturer: CTS Resistor Products Win Source Part Number: 1133658-767163471G Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 470 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Categories: Resistors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.093" (2.36mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 43 MSL Level: 1 (Unlimited) Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Manufacturer: CTS Resistor Products
Win Source Part Number: 1133658-767163471G
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 470
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 200mW
Categories: Resistors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ctscorp.com
Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
Height - Seated (Maximum): 0.093" (2.36mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 43
MSL Level: 1 (Unlimited)
Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 767-163-R470-ND 50-767163471G 1133658-767163471G
Product Name Resistor Networks, Arrays 470 OHM Resistor Resistor Networks, Arrays - 767163471G
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor Networks, Arrays - MCNC48472J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details