CTS Corporation Resistor Networks, Arrays 767163470GP

Description
"47 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767-163-R47P-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R47P-ND
Resistor Networks, Arrays 767-163-R47P-ND
"47 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328295-767163470GP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328295-767163470GP
Resistors - Resistor Networks, Arrays 1328295-767163470GP
Manufacturer: CTS Resistor Products Win Source Part Number: 1328295-767163470GP Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.093" (2.36mm) Standard Package: 43 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 47 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 767-163-R47P RoHS Status: ROHS3 Compliant

Manufacturer: CTS Resistor Products
Win Source Part Number: 1328295-767163470GP
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Max): 0.093" (2.36mm)
Standard Package: 43
Mounting: Surface Mount
Tolerance: ±2%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 47
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 200mW
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.220", 5.59mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 767-163-R47P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 767-163-R47P-ND 1328295-767163470GP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details