CTS Corporation Resistor Networks, Arrays 767163221G

Description
"220 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"220 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767-163-R220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R220-ND
Resistor Networks, Arrays 767-163-R220-ND
"220 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"220 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328276-767163221G - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328276-767163221G
Resistors - Resistor Networks, Arrays 1328276-767163221G
Manufacturer: CTS Resistor Products Win Source Part Number: 1328276-767163221G Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) Height - Seated (Max): 0.093" (2.36mm) Standard Package: 43 Mounting: Surface Mount Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-SOIC (0.220", 5.59mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 767-163-R220,767-163 -221 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: CTS Resistor Products
Win Source Part Number: 1328276-767163221G
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Max): 0.093" (2.36mm)
Standard Package: 43
Mounting: Surface Mount
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 200mW
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.220", 5.59mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 767-163-R220,767-163-221
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 767-163-R220-ND 1328276-767163221G
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details