CTS Corporation Resistor Networks, Arrays - 767163203GP 767163203GP

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1133657-767163203GP Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.093" (2.36mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 43 MSL Level: 1 (Unlimited) Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 1133657-767163203GP Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.093" (2.36mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 43 MSL Level: 1 (Unlimited) Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 767163203GP
1133657-767163203GP
Resistor Networks, Arrays - 767163203GP 1133657-767163203GP
Manufacturer: CTS Resistor Products Win Source Part Number: 1133657-767163203GP Packaging: Tube Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 20k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 200mW Categories: Resistors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ctscorp.com Manufacturer Package: 16-SOIC (0.220", 5.59mm Width) Height - Seated (Maximum): 0.093" (2.36mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 43 MSL Level: 1 (Unlimited) Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Manufacturer: CTS Resistor Products
Win Source Part Number: 1133657-767163203GP
Packaging: Tube
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 20k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 200mW
Categories: Resistors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ctscorp.com
Manufacturer Package: 16-SOIC (0.220", 5.59mm Width)
Height - Seated (Maximum): 0.093" (2.36mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 43
MSL Level: 1 (Unlimited)
Parts Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)

Buy Now
Resistor Networks, Arrays - 767-163-R20KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R20KP-ND
Resistor Networks, Arrays 767-163-R20KP-ND
"20k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"20k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1133657-767163203GP 767-163-R20KP-ND
Product Name Resistor Networks, Arrays - 767163203GP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 20000 ohms 20000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers