CTS Corporation Resistor 767163103G

Description
RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 767163103G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163103G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 767163103G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163103G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 50-767163103G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 767163103G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163103G can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 767163103G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163103G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 767-163-R10K-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-163-R10K-ND
Resistor Networks, Arrays 767-163-R10K-ND
"10k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 767163103G
908397-767163103G
Resistor Networks, Arrays - 767163103G 908397-767163103G
Manufacturer: CTS Resistor Products Win Source Part Number: 908397-767163103G Series: 767 Operating Temperature Range: -55°C ~ 125°C Features: 10k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: Tube Package: 16-SOIC (0.220", 5.59mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 767-163-103, 767-163-R10K

Manufacturer: CTS Resistor Products
Win Source Part Number: 908397-767163103G
Series: 767
Operating Temperature Range: -55°C ~ 125°C
Features: 10k Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: Tube
Package: 16-SOIC (0.220", 5.59mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 767-163-103, 767-163-R10K

Buy Now Datasheet
Resistor - 66101019 - Radwell International
Willingboro, NJ, United States
Resistor
66101019
Resistor 66101019
RESISTOR 16PIN. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 16PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 50-767163103G 767-163-R10K-ND 908397-767163103G 66101019
Product Name Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 767163103G Resistor
Mounting / Packaging 16-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details