RES ARRAY 8 RES 100 OHM 16SOIC Product overview: 767163101GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767163101GP can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 766158-767163101GP
Series: 767
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.220", 5.59mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 200mW
Family Name: 767
Categories: Resistors
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
Height - Seated (Maximum): 0.093" (2.36mm)
Alternative Parts (Cross-Reference): 767163101G; 767163101GTR; 767163101GTR13;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
"100 Ohm ±2% 200mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-767163101GP | 766158-767163101GP | 767-163-R100P-ND |
| Product Name | 100 OHM Resistor | Resistor Networks, Arrays - 767163101GP | Resistor Networks, Arrays |
| Mounting / Packaging | 16-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array | |
| Resistance Range | 100 ohms | 100 ohms |