CTS Corporation Resistor Networks, Arrays 767163000XP

Description
"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767163000XP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767163000XP-ND
Resistor Networks, Arrays 767163000XP-ND
"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"

"0.0 Ohm Jumper 200mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 767163000XP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers