CTS Corporation Resistor Networks, Arrays 767143202GP

Description
"2k Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"2k Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 767-143-R2KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767-143-R2KP-ND
Resistor Networks, Arrays 767-143-R2KP-ND
"2k Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"2k Ohm ±2% 200mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1040781-767143202GP
Resistors - Resistor Networks, Arrays 1040781-767143202GP
Win Source Part Number: 1040781-767143202GP Category: Resistors>Resistor Networks, Arrays Series: 767 Package: Tube Height - Seated (Max): 0.093" (2.36mm) Standard Package: 48 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 200mW Package / Case: 14-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Alternative Parts (Cross-Reference): 4814P-T01-202LF; 767143222GP; 4816P-T01-202LF; 4816P-1-202LF; 767163182GP; 768163222GP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products Other Names: 767-143-R2KP

Win Source Part Number: 1040781-767143202GP
Category: Resistors>Resistor Networks, Arrays
Series: 767
Package: Tube
Height - Seated (Max): 0.093" (2.36mm)
Standard Package: 48
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 200mW
Package / Case: 14-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm)
Alternative Parts (Cross-Reference): 4814P-T01-202LF; 767143222GP; 4816P-T01-202LF; 4816P-1-202LF; 767163182GP; 768163222GP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: CTS Resistor Products
Other Names: 767-143-R2KP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 767-143-R2KP-ND 1040781-767143202GP
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers