RES ARRAY 13 RES 470K OHM 14SOIC Product overview: 767141474GPTR13 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767141474GPTR13 can be used for catalog matching and distributor lookup.
"470k Ohm ±2% 100mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Manufacturer: CTS Resistor Products
Win Source Part Number: 858178-767141474GPTR
Series: 767
Operating Temperature Range: -55°C ~ 125°C
Features: 470k Ohm ±2% 100mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width)
Package: 14-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-767141474GPTR13 | 767141474GPTR13-ND | 858178-767141474GPTR13 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 767141474GPTR13 |
| Mounting / Packaging | 14-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use |