CTS Corporation Connectors,Interconnects 767141181GP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Cylindrical, Alarm Indicating Product Status: Preliminary Circuit Type: Isolated Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Cylindrical, Alarm Indicating Product Status: Preliminary Circuit Type: Isolated Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Cylindrical, Alarm Indicating Product Status: Preliminary Circuit Type: Isolated Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Fixed Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Cylindrical, Alarm Indicating
Product Status: Preliminary
Circuit Type: Isolated
Power Per Element: 40mW
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet
Resistor Networks, Arrays - 767141181GP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
767141181GP-ND
Resistor Networks, Arrays 767141181GP-ND
"180 Ohm ±2% 100mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"180 Ohm ±2% 100mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
180 OHM Resistor - 50-767141181GP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Resistor
50-767141181GP
180 OHM Resistor 50-767141181GP
RES ARRAY 13 RES 180 OHM 14SOIC Product overview: 767141181GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767141181GP can be used for catalog matching and distributor lookup.

RES ARRAY 13 RES 180 OHM 14SOIC Product overview: 767141181GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767141181GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 767141181GP-ND 50-767141181GP
Product Name Connectors,Interconnects Resistor Networks, Arrays 180 OHM Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC 14-SOIC (0.220", 5.59mm Width)
Resistance Range 180 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details