RES ARRAY 13 RES 10K OHM 14SOIC Product overview: 767141103GPTR13 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-767141103GPTR13 can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 843091-767141103GPTR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"10k Ohm ±2% 100mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-767141103GPTR13 | 843091-767141103GPTR13 | 767141103GPTR13-ND |
| Product Name | Resistor | Resistor Networks, Arrays - 767141103GPTR13 | Resistor Networks, Arrays |
| Mounting / Packaging | 14-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | ||
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use |