CTS Corporation Resistor Networks, Arrays - 766163510G 766163510G

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 858175-766163510G Series: 766 Operating Temperature Range: -55°C ~ 125°C Features: 51 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 766-163-510, 766-163-R51
Request a Quote
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 858175-766163510G Series: 766 Operating Temperature Range: -55°C ~ 125°C Features: 51 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 766-163-510, 766-163-R51
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 766163510G is a surface mount resistor network from Win Source Electronics, designed for applications in telecom infrastructure, optical networking, and wireless networks. It features a narrow body design measuring 3.9mm, which allows for a 30% reduction in board space compared to molded products of the same power rating. The device is constructed from solid ceramic and is compliant with RoHS standards, ensuring lead-free termination. This resistor network is available in configurations with 14 or 16 pins and offers various schematic types, including bussed, isolated, dual terminator, and R/2R ladder circuits. The resistance range spans from 10 ohms to 1M ohms, with tolerances of ±2%, ±1%, and ±0.5% available. The operating temperature range is from -55°C to +125°C, with a temperature coefficient of ±100ppm/°C for most values. The maximum power ratings are 1.6W for the 14-pin version and 1.8W for the 16-pin version at 25°C, with derating at higher temperatures. The product is packaged in tape and reel or slide pack formats, facilitating automated assembly processes. Given its specifications and applications, this resistor network is suitable for engineers looking for reliable and space-efficient solutions in their designs.

Datasheet Summary
Powered by GS/AI

The 766163510G is a surface mount resistor network from Win Source Electronics, designed for applications in telecom infrastructure, optical networking, and wireless networks. It features a narrow body design measuring 3.9mm, which allows for a 30% reduction in board space compared to molded products of the same power rating. The device is constructed from solid ceramic and is compliant with RoHS standards, ensuring lead-free termination. This resistor network is available in configurations with 14 or 16 pins and offers various schematic types, including bussed, isolated, dual terminator, and R/2R ladder circuits. The resistance range spans from 10 ohms to 1M ohms, with tolerances of ±2%, ±1%, and ±0.5% available. The operating temperature range is from -55°C to +125°C, with a temperature coefficient of ±100ppm/°C for most values. The maximum power ratings are 1.6W for the 14-pin version and 1.8W for the 16-pin version at 25°C, with derating at higher temperatures. The product is packaged in tape and reel or slide pack formats, facilitating automated assembly processes. Given its specifications and applications, this resistor network is suitable for engineers looking for reliable and space-efficient solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766163510G
858175-766163510G
Resistor Networks, Arrays - 766163510G 858175-766163510G
Manufacturer: CTS Resistor Products Win Source Part Number: 858175-766163510G Series: 766 Operating Temperature Range: -55°C ~ 125°C Features: 51 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 766-163-510, 766-163-R51

Manufacturer: CTS Resistor Products
Win Source Part Number: 858175-766163510G
Series: 766
Operating Temperature Range: -55°C ~ 125°C
Features: 51 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 766-163-510, 766-163-R51

Buy Now Datasheet
Resistor Networks, Arrays - 766-163-R51-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-163-R51-ND
Resistor Networks, Arrays 766-163-R51-ND
"51 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"51 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
51 OHM Resistor
50-766163510G
51 OHM Resistor 50-766163510G
RES ARRAY 8 RES 51 OHM 16SOIC Product overview: 766163510G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163510G can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 51 OHM 16SOIC Product overview: 766163510G from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163510G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 858175-766163510G 766-163-R51-ND 50-766163510G
Product Name Resistor Networks, Arrays - 766163510G Resistor Networks, Arrays 51 OHM Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details