CTS Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors 766163331GP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Package: 4-UFDFN, 4-TMLF Product Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 1M Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1369-BFBGA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Package: 4-UFDFN, 4-TMLF Product Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 1M Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1369-BFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 766163331GP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
766163331GP
Sensors, Transducers - Temperature Sensors - NTC Thermistors 766163331GP
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>NTC Thermistors Package: 4-UFDFN, 4-TMLF Product Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 1M Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1369-BFBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>NTC Thermistors
Package: 4-UFDFN, 4-TMLF
Product Status: Obsolete
Circuit Type: Voltage Divider
Resistance (Ohms): 1M
Tolerance: ±20%
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 1369-BFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number 766163331GP
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911917P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC Thermistors - 223-701136-M-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 10000 ohms
View Details