CTS Corporation Resistor Networks, Arrays 766163330GPTR7

Description
"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766163330GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766163330GPTR7-ND
Resistor Networks, Arrays 766163330GPTR7-ND
"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"33 Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Manufacturer: AMIS Package: 292-LBGA Product Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 5 Tolerance: ±20% Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 37-SIP Formed Leads Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Manufacturer: AMIS
Package: 292-LBGA
Product Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 5
Tolerance: ±20%
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 37-SIP Formed Leads
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Singapore, Singapore
33 OHM Resistor
50-766163330GPTR7
33 OHM Resistor 50-766163330GPTR7
RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 766163330GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163330GPTR7 can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 33 OHM 16SOIC Product overview: 766163330GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163330GPTR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 766163330GPTR7 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
766163330GPTR7
Resistor Networks, Arrays 766163330GPTR7
RES ARRAY 8 RES 33 OHM 16SOIC

RES ARRAY 8 RES 33 OHM 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 766163330GPTR7-ND 50-766163330GPTR7 766163330GPTR7
Product Name Resistor Networks, Arrays Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 33 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC 16-SOIC (0.154", 3.90mm Width)
Resistance Range 33 ohms 5 ohms 33 ohms
Tolerance 2 +/- % 20 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Networks, Arrays - CNZ1J4TTD - 1052895-CNZ1J4TTD - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
View Details
2 suppliers