CTS Corporation Connectors,Interconnects 766163224GP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Circuit Type: Voltage Divider
Resistance (Ohms): 45k
Tolerance: ±20%
Number of Resistors: 9
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet
Resistor Networks, Arrays - 766-163-R220KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-163-R220KP-ND
Resistor Networks, Arrays 766-163-R220KP-ND
"220k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"220k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 766-163-R220KP-ND
Product Name Connectors,Interconnects Resistor Networks, Arrays
Resistance Range 45000 ohms 220000 ohms
Tolerance 20 +/- % 2 +/- %
Number of Resistors 9 8
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details