CTS Corporation Resistor Networks, Arrays 766163000XPTR13

Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766163000XPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766163000XPTR13-ND
Resistor Networks, Arrays 766163000XPTR13-ND
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766163000XPTR13
1010062-766163000XPTR13
Resistor Networks, Arrays - 766163000XPTR13 1010062-766163000XPTR13
Manufacturer: CTS Resistor Products Win Source Part Number: 1010062-766163000XPT R13 Packaging: Reel - TR Height - Seated (Max): 0.069" (1.75mm) Mounting: SMD (SMT) Tolerance: Jumper Resistance (Ohms): 0.0 Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 160mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: CTS Resistor Products
Win Source Part Number: 1010062-766163000XPTR13
Packaging: Reel - TR
Height - Seated (Max): 0.069" (1.75mm)
Mounting: SMD (SMT)
Tolerance: Jumper
Resistance (Ohms): 0.0
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 766163000XPTR13-ND 1010062-766163000XPTR13
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 766163000XPTR13
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers