CTS Corporation Resistor Networks, Arrays 766163000XP

Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766163000XP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766163000XP-ND
Resistor Networks, Arrays 766163000XP-ND
"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

"0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766163000XP
858173-766163000XP
Resistor Networks, Arrays - 766163000XP 858173-766163000XP
Manufacturer: CTS Resistor Products Win Source Part Number: 858173-766163000XP Series: 766 Operating Temperature Range: -55°C ~ 125°C Features: 0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array - 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010

Manufacturer: CTS Resistor Products
Win Source Part Number: 858173-766163000XP
Series: 766
Operating Temperature Range: -55°C ~ 125°C
Features: 0.0 Ohm Jumper 160mW Power Per Element Isolated 8 Resistor Network/Array - 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 766163000XP-ND 858173-766163000XP
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 766163000XP
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers