CTS Corporation Resistor Networks, Arrays 766161510GPTR7

Description
"51 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"51 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766161510GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766161510GPTR7-ND
Resistor Networks, Arrays 766161510GPTR7-ND
"51 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"51 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766161510GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details