Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040779-766161472GTR
Packaging: Tape and Reel
Termination: Gull Wing
Length: 9.9 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Military Standard: Not
Resistance: 4.7 kΩ
Power Rating: 1.8 W
Number of Resistors: 15
Number of Pins: 16
Terminal Pitch: 1.27 mm
Categories: OEM Parts(0-9)
Case / Package: Ceramic
Alternative Parts (Cross-Reference): 766161472GTR766-161-
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6 mm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040779-766161472GTR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 766161472GTR |