RES ARRAY 15 RES 4.7K OHM 16SOIC Product overview: 766161472GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161472GPTR7 can be used for catalog matching and distributor lookup.
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: CTS Resistor Products
Win Source Part Number: 1010061-766161472GPT
Packaging: Reel - TR
Height - Seated (Max): 0.069" (1.75mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
RES ARRAY 15 RES 4.7K OHM 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-766161472GPTR7 | 60-766161472GPTR7TR-ND | 1010061-766161472GPTR7 | 766161472GPTR7 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 766161472GPTR7 | Resistor Networks, Arrays |
| Mounting / Packaging | 16-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use |