CTS Corporation Resistor Networks, Arrays 766161390GP

Description
"39 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"39 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766161390GP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766161390GP-ND
Resistor Networks, Arrays 766161390GP-ND
"39 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"39 Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±200ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766161390GP-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistor For Linear Network Te Connectivity Sensors - 77AH7713 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers