CTS Corporation Resistor Networks, Arrays 766161332GPTR7

Description
"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766161332GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766161332GPTR7-ND
Resistor Networks, Arrays 766161332GPTR7-ND
"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766161332GPTR7
858169-766161332GPTR7
Resistor Networks, Arrays - 766161332GPTR7 858169-766161332GPTR7
Manufacturer: CTS Resistor Products Win Source Part Number: 858169-766161332GPTR 7 Series: 766 Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010

Manufacturer: CTS Resistor Products
Win Source Part Number: 858169-766161332GPTR7
Series: 766
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010

Buy Now Datasheet
RES ARRAY 15 RES 3.3K OHM 16SOIC Product overview: 766161332GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161332GPTR7 can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 3.3K OHM 16SOIC Product overview: 766161332GPTR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161332GPTR7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 766161332GPTR7-ND 858169-766161332GPTR7 50-766161332GPTR7
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 766161332GPTR7 Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD) 16-SOIC (0.154", 3.90mm Width)
Resistance Range 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details