CTS Corporation Resistors - Resistor Networks, Arrays 766161272GP

Description
Win Source Part Number: 1040777-766161272GP Category: Resistors>Resistor Networks, Arrays Series: 766 Package: Tube Height - Seated (Max): 0.069" (1.75mm) Standard Package: 49 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Alternative Parts (Cross-Reference): 4816P-T02-272LF; 4814P-2-272; 767161272GP; 4816P-T01-272LF; 767163272GP; 766163272GP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products Other Names: 766-161-R2.7KP
Request a Quote Datasheet
Description
Win Source Part Number: 1040777-766161272GP Category: Resistors>Resistor Networks, Arrays Series: 766 Package: Tube Height - Seated (Max): 0.069" (1.75mm) Standard Package: 49 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Alternative Parts (Cross-Reference): 4816P-T02-272LF; 4814P-2-272; 767161272GP; 4816P-T01-272LF; 767163272GP; 766163272GP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products Other Names: 766-161-R2.7KP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1040777-766161272GP
Resistors - Resistor Networks, Arrays 1040777-766161272GP
Win Source Part Number: 1040777-766161272GP Category: Resistors>Resistor Networks, Arrays Series: 766 Package: Tube Height - Seated (Max): 0.069" (1.75mm) Standard Package: 49 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Package / Case: 16-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm) Alternative Parts (Cross-Reference): 4816P-T02-272LF; 4814P-2-272; 767161272GP; 4816P-T01-272LF; 767163272GP; 766163272GP; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: CTS Resistor Products Other Names: 766-161-R2.7KP

Win Source Part Number: 1040777-766161272GP
Category: Resistors>Resistor Networks, Arrays
Series: 766
Package: Tube
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 49
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.7k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.390" L x 0.154" W (9.90mm x 3.90mm)
Alternative Parts (Cross-Reference): 4816P-T02-272LF; 4814P-2-272; 767161272GP; 4816P-T01-272LF; 767163272GP; 766163272GP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: CTS Resistor Products
Other Names: 766-161-R2.7KP

Buy Now Datasheet
Singapore, Singapore
RES ARRAY 15 RES 2.7K OHM 16SOIC Product overview: 766161272GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161272GP can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 2.7K OHM 16SOIC Product overview: 766161272GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766161272GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 766-161-R2.7KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-161-R2.7KP-ND
Resistor Networks, Arrays 766-161-R2.7KP-ND
"2.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"2.7k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1040777-766161272GP 50-766161272GP 766-161-R2.7KP-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 16-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers