CTS Corporation Resistor Networks, Arrays 766161203G

Description
"20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766-161-R20K-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-161-R20K-ND
Resistor Networks, Arrays 766-161-R20K-ND
"20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766161203G
858168-766161203G
Resistor Networks, Arrays - 766161203G 858168-766161203G
Manufacturer: CTS Resistor Products Win Source Part Number: 858168-766161203G Series: 766 Operating Temperature Range: -55°C ~ 125°C Features: 20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width) Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 766-161-203, 766-161-R20K

Manufacturer: CTS Resistor Products
Win Source Part Number: 858168-766161203G
Series: 766
Operating Temperature Range: -55°C ~ 125°C
Features: 20k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 766-161-203, 766-161-R20K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 766-161-R20K-ND 858168-766161203G
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 766161203G
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details