CTS Corporation Resistor Networks, Arrays 766161000XPTR13

Description
"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766161000XPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766161000XPTR13-ND
Resistor Networks, Arrays 766161000XPTR13-ND
"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

"0.0 Ohm Jumper 80mW Power Per Element Bussed 15 Resistor Network/Array 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766161000XPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers