CTS Corporation Resistor Networks, Arrays 766145191APTR7

Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-766145191APTR7TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-766145191APTR7TR-ND
Resistor Networks, Arrays 60-766145191APTR7TR-ND
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 60-766145191APTR7CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-766145191APTR7CT-ND
Resistor Networks, Arrays 60-766145191APTR7CT-ND
RES NTWRK 24 RES MULT OHM 14SOIC

RES NTWRK 24 RES MULT OHM 14SOIC

Buy Now Datasheet
Resistor Networks, Arrays - 60-766145191APTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-766145191APTR7DKR-ND
Resistor Networks, Arrays 60-766145191APTR7DKR-ND
RES NTWRK 24 RES MULT OHM 14SOIC

RES NTWRK 24 RES MULT OHM 14SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 60-766145191APTR7TR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 330 to 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers