CTS Corporation Resistor Networks, Arrays 766145191APTR13

Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-766145191APTR13TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-766145191APTR13TR-ND
Resistor Networks, Arrays 60-766145191APTR13TR-ND
"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"330, 470 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Res N/w, Dual Term, 330/470R, 0.08W, Smd Rohs Compliant Cts - 75AJ2952 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Dual Term, 330/470R, 0.08W, Smd Rohs Compliant Cts
75AJ2952
Res N/w, Dual Term, 330/470R, 0.08W, Smd Rohs Compliant Cts 75AJ2952
RES N/W, DUAL TERM, 330/470R, 0.08W, SMD ROHS COMPLIANT: YES

RES N/W, DUAL TERM, 330/470R, 0.08W, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 60-766145191APTR13TR-ND 75AJ2952
Product Name Resistor Networks, Arrays Res N/w, Dual Term, 330/470R, 0.08W, Smd Rohs Compliant Cts
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 330 to 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details