CTS Corporation Resistor Networks, Arrays 766143390GPTR13

Description
"39 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"39 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766143390GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766143390GPTR13-ND
Resistor Networks, Arrays 766143390GPTR13-ND
"39 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"39 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766143390GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details