CTS Corporation Resistor Networks, Arrays 766143220GPTR7

Description
"22 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"22 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766143220GPTR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766143220GPTR7-ND
Resistor Networks, Arrays 766143220GPTR7-ND
"22 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"22 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766143220GPTR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details