CTS Corporation Resistor Networks, Arrays - 766143102GP 766143102GP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Package: 292-LBGA Product Status: Preliminary Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Package: 292-LBGA Product Status: Preliminary Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766143102GP -  - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766143102GP
Resistor Networks, Arrays - 766143102GP
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Package: 292-LBGA Product Status: Preliminary Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 9 Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Package: 292-LBGA
Product Status: Preliminary
Circuit Type: Voltage Divider
Resistance (Ohms): 45k
Tolerance: ±20%
Number of Resistors: 9
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet
Resistor Networks, Arrays - 766-143-R1KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766-143-R1KP-ND
Resistor Networks, Arrays 766-143-R1KP-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 766-143-R1KP-ND
Product Name Resistor Networks, Arrays - 766143102GP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 45000 ohms 1000 ohms
Tolerance 20 +/- % 2 +/- %
Number of Resistors 9 7
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers