CTS Corporation Resistor Networks, Arrays - 766143101GPTR13 766143101GPTR13

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 766151-766143101GPTR 13 Series: 766 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 160mW Categories: Resistors Dimension: 0.341" L x 0.154" W (8.65mm x 3.90mm) Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 766151-766143101GPTR 13 Series: 766 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 160mW Categories: Resistors Dimension: 0.341" L x 0.154" W (8.65mm x 3.90mm) Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 766143101GPTR13
766151-766143101GPTR13
Resistor Networks, Arrays - 766143101GPTR13 766151-766143101GPTR13
Manufacturer: CTS Resistor Products Win Source Part Number: 766151-766143101GPTR 13 Series: 766 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 160mW Categories: Resistors Dimension: 0.341" L x 0.154" W (8.65mm x 3.90mm) Height - Seated (Maximum): 0.069" (1.75mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: CTS Resistor Products
Win Source Part Number: 766151-766143101GPTR13
Series: 766
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 160mW
Categories: Resistors
Dimension: 0.341" L x 0.154" W (8.65mm x 3.90mm)
Height - Seated (Maximum): 0.069" (1.75mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor Networks, Arrays - 766143101GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766143101GPTR13-ND
Resistor Networks, Arrays 766143101GPTR13-ND
"100 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"100 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 766151-766143101GPTR13 766143101GPTR13-ND
Product Name Resistor Networks, Arrays - 766143101GPTR13 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details