CTS Corporation Resistor Networks, Arrays 766141390GPTR13

Description
"39 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"39 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 766141390GPTR13-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
766141390GPTR13-ND
Resistor Networks, Arrays 766141390GPTR13-ND
"39 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

"39 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±200ppm/°C 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 766141390GPTR13-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details