"1.5k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 766141152GP-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC |
| Resistance Range | 1500 ohms |