Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040764-761-3-R330
Number of Contacts: 16
Length: 21.6 mm
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Thickness: 2.67 mm
Height: 2.67 mm
Resistance: 330 Ω
Number of Pins: 16
Width: 6.35 mm
Categories: OEM Parts(0-9)
Case / Package: DIP
Alternative Parts (Cross-Reference): 761-3-R3307613R330;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040764-761-3-R330 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 761-3-R330 |