Tusonix, Inc. Terminal Blocks - Barrier Blocks 7606-602NLF

Description
CONN BARRIER STRIP 6CIRC 0.437"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 410-1214-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
410-1214-ND
Terminal Blocks - Barrier Blocks 410-1214-ND
CONN BARRIER STRIP 6CIRC 0.437"

CONN BARRIER STRIP 6CIRC 0.437"

Buy Now Datasheet
Barrier Terminal Blocks - 7606-602NLF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7606-602NLF
Barrier Terminal Blocks 7606-602NLF
Barrier Terminal Blocks 6 term. -40C +105C "C" Filtered

Barrier Terminal Blocks 6 term. -40C +105C "C" Filtered

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 410-1214-ND 7606-602NLF
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Filter 12000/27000pF, Flange
Approvals RoHS Compliant UL 94 V-0
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.053 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2201/098-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers