CTS Corporation Terminal Blocks - 7606-602LF 7606-602LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 1006703-7606-602LF Packaging: Bulk Pitch: 0.437" (11.10mm) Features: Filter 15000pF, Flange Number of Rows: 1 Wire Gauge: 10 AWG Current Rating: 30A Material - Insulation: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Number of Circuits: 6 Mounting: Chassis, Panel Number of Wire Entries: 6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Brass Terminal Screw Finish: Tin Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 1006703-7606-602LF Packaging: Bulk Pitch: 0.437" (11.10mm) Features: Filter 15000pF, Flange Number of Rows: 1 Wire Gauge: 10 AWG Current Rating: 30A Material - Insulation: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Number of Circuits: 6 Mounting: Chassis, Panel Number of Wire Entries: 6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Brass Terminal Screw Finish: Tin Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 7606-602LF - 1006703-7606-602LF - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 7606-602LF
1006703-7606-602LF
Terminal Blocks - 7606-602LF 1006703-7606-602LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 1006703-7606-602LF Packaging: Bulk Pitch: 0.437" (11.10mm) Features: Filter 15000pF, Flange Number of Rows: 1 Wire Gauge: 10 AWG Current Rating: 30A Material - Insulation: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Number of Circuits: 6 Mounting: Chassis, Panel Number of Wire Entries: 6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 2 Wall (Dual) Terminal Screw Material: Brass Terminal Screw Finish: Tin Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 1006703-7606-602LF
Packaging: Bulk
Pitch: 0.437" (11.10mm)
Features: Filter 15000pF, Flange
Number of Rows: 1
Wire Gauge: 10 AWG
Current Rating: 30A
Material - Insulation: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Number of Circuits: 6
Mounting: Chassis, Panel
Number of Wire Entries: 6
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Brass
Terminal Screw Finish: Tin
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1006703-7606-602LF
Product Name Terminal Blocks - 7606-602LF
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details