Tusonix, Inc. Terminal Blocks - Barrier Blocks 7604-501NLF

Description
CONN BARRIER STRIP 4CIRC 0.437"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 410-1209-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
410-1209-ND
Terminal Blocks - Barrier Blocks 410-1209-ND
CONN BARRIER STRIP 4CIRC 0.437"

CONN BARRIER STRIP 4CIRC 0.437"

Buy Now Datasheet
Barrier Terminal Blocks - 7604-501NLF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7604-501NLF
Barrier Terminal Blocks 7604-501NLF
Barrier Terminal Blocks 4 term. -40C +105C +2000pF

Barrier Terminal Blocks 4 term. -40C +105C +2000pF

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 410-1209-ND 7604-501NLF
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Filter 2000pF, Flange
Approvals RoHS Compliant UL 94 V-0
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details