Tusonix, Inc. Barrier Terminal Blocks 7604-501LF

Description
Barrier Terminal Blocks 2000pF Min. 250Volts -40C +125C
Datasheet
Description
Barrier Terminal Blocks 2000pF Min. 250Volts -40C +125C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 7604-501LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7604-501LF
Barrier Terminal Blocks 7604-501LF
Barrier Terminal Blocks 2000pF Min. 250Volts -40C +125C

Barrier Terminal Blocks 2000pF Min. 250Volts -40C +125C

Buy Now Datasheet
Terminal Block, Barrier, 4 Position; Pitch Spacing Tusonix - 93K5096 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position; Pitch Spacing Tusonix
93K5096
Terminal Block, Barrier, 4 Position; Pitch Spacing Tusonix 93K5096
TERMINAL BLOCK, BARRIER, 4 POSITION; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:250V; Product Range:-; External Depth:18.2mm RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:250V; Product Range:-; External Depth:18.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 7604-501LF 93K5096
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 4 Position; Pitch Spacing Tusonix
Terminal Block Type Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Sensor supply terminal block - 2000-5372 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details