Tusonix, Inc. Terminal Blocks - Barrier Blocks 7603-551NLF

Description
CONN BARRIER STRIP 3CIRC 0.437"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 3CIRC 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 410-1207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
410-1207-ND
Terminal Blocks - Barrier Blocks 410-1207-ND
CONN BARRIER STRIP 3CIRC 0.437"

CONN BARRIER STRIP 3CIRC 0.437"

Buy Now Datasheet
Barrier Terminal Blocks - 7603-551NLF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7603-551NLF
Barrier Terminal Blocks 7603-551NLF
Barrier Terminal Blocks 3 term. -40C +105C +2000pF Rear Pnl Mnt

Barrier Terminal Blocks 3 term. -40C +105C +2000pF Rear Pnl Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 410-1207-ND 7603-551NLF
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Filter 2500/5000pF, Flange
Approvals RoHS Compliant UL 94 V-0
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details