Tusonix, Inc. Terminal Blocks - Barrier Blocks 7602-551NLF

Description
CONN BARRIER STRIP 2CIRC 0.437"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.437"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 410-1204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
410-1204-ND
Terminal Blocks - Barrier Blocks 410-1204-ND
CONN BARRIER STRIP 2CIRC 0.437"

CONN BARRIER STRIP 2CIRC 0.437"

Buy Now Datasheet
Barrier Terminal Blocks - 7602-551NLF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
7602-551NLF
Barrier Terminal Blocks 7602-551NLF
Barrier Terminal Blocks 2 term. -40C +105C +2000pF Rear Pnl Mnt

Barrier Terminal Blocks 2 term. -40C +105C +2000pF Rear Pnl Mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 410-1204-ND 7602-551NLF
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Features Filter 2500/5000pF, Flange
Approvals RoHS Compliant UL 94 V-0
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.204I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2002-2602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details